Altech Corp. Rotary Switches 2ASL3LB-1-024

Description
Rotary Switches Selec Opr 22mm Illum 2 PosMaint Green 24V
Datasheet
Description
Rotary Switches Selec Opr 22mm Illum 2 PosMaint Green 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
2ASL3LB-1-024
Rotary Switches 2ASL3LB-1-024
Rotary Switches Selec Opr 22mm Illum 2 PosMaint Green 24V

Rotary Switches Selec Opr 22mm Illum 2 PosMaint Green 24V

Buy Now Datasheet
Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 24 VAC/VDC
70156727
Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 24 VAC/VDC 70156727
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type

  • Economy of space
  • Self wiping contact
  • Safe in operation
    LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 2ASL3LB-1-024 70156727
Product Name Rotary Switches Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 24 VAC/VDC
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-5532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details