22mm LED illuminated metal selector switch operator with red maintained operation, 230 VAC/DC voltage rating, and a spring return mechanism, featuring a bulb holder, LED bulb, and mounting bracket, certified for NEMA Type 4X and 12 environments.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL4LB-2-024 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 24 volts |