Altech Corp. 22mm Mushroom Push Buttons 2AM4

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Push Buttons - 2AM4 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Push Buttons
2AM4
22mm Mushroom Push Buttons 2AM4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Mushroom Momentary Push Buttons - 2AM4 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Mushroom Momentary Push Buttons
2AM4
22mm Non-Illuminated Mushroom Momentary Push Buttons 2AM4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AM4
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AM4
Mushroom momentary with mounting bracket

Mushroom momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AM4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AM4
Pushbutton Switches 2AM4
Push Button Oper., 22 mm,

Push Button Oper., 22 mm,

Buy Now
Pushbutton - 11711156 - Radwell International
Willingboro, NJ, United States
Pushbutton
11711156
Pushbutton 11711156
PUSH BUTTON OPER., 22 MM, NON ILL.,MUSH., SPRRTN, RED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON OPER., 22 MM, NON ILL.,MUSH., SPRRTN, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm - 70156810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm
70156810
Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm 70156810
Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm

Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AM4 2AM4 2AM4 2AM4 11711156 70156810
Product Name 22mm Mushroom Push Buttons 22mm Non-Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches Pushbutton Pushbutton Operator, Non-Illum'd., Mushroom Red 40mm Head, Momentary, 22mm
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers