Altech Corp. 22mm Illuminated Push-Pull Buttons 2ALMPP4LB-024

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Push-Pull Buttons
2ALMPP4LB-024
22mm Illuminated Push-Pull Buttons 2ALMPP4LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Push-Pull
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP4LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALMPP4LB-024
22mm Illuminated Mushroom Momentary Push Buttons 2ALMPP4LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
2ALMPP4LB-024
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators 2ALMPP4LB-024
Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALMPP4LB-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALMPP4LB-024
Pushbutton Switches 2ALMPP4LB-024
PushButton Oper,22mm,Ill, Red

PushButton Oper,22mm,Ill, Red

Buy Now
Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC - 70156754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC
70156754
Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC 70156754
Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC

Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC

Supplier's Site
ALTH Pushbutton Illuminated - 2ALMPP4LB-024 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Pushbutton Illuminated
2ALMPP4LB-024
ALTH Pushbutton Illuminated 2ALMPP4LB-024
Push-Pull Pushbutton Operator, Red,

Push-Pull Pushbutton Operator, Red,

Supplier's Site
Pushbutton - 11710828 - Radwell International
Willingboro, NJ, United States
Pushbutton
11710828
Pushbutton 11710828
PUSHBUTTON OPER,22MM,ILL, RED, MUSHROOM,PUSH-PULL,2 4V,LEDBULB. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON OPER,22MM,ILL, RED, MUSHROOM,PUSH-PULL,24V,LEDBULB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALMPP4LB-024 2ALMPP4LB-024 2ALMPP4LB-024 2ALMPP4LB-024 70156754 2ALMPP4LB-024 11710828
Product Name 22mm Illuminated Push-Pull Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators Pushbutton Switches Pushbutton Operator, Illum'd Red Mushroom 40mm Head, Push-Pull, 22mm, 24V AC/DC ALTH Pushbutton Illuminated Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push) Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details