Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL3LB-1-230D

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL3LB-1-230D is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a green maintained position and is designed for use in environments classified as NEMA Type 4X, indicating its suitability for wet or dusty conditions. The switch operates at a voltage of 230 VAC or 230 VDC and includes a bulb holder, LED bulb, and mounting bracket. This selector switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The heavy-duty contact blocks are available with either silver or gold-plated contacts, providing options for different circuit requirements. The product is compatible with various configurations, including preassembled push buttons upon request. Engineers considering this product should note its robust design and versatility for various applications, particularly in demanding environments.

Datasheet Summary
Powered by GS/AI

The 2ASL3LB-1-230D is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a green maintained position and is designed for use in environments classified as NEMA Type 4X, indicating its suitability for wet or dusty conditions. The switch operates at a voltage of 230 VAC or 230 VDC and includes a bulb holder, LED bulb, and mounting bracket. This selector switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The heavy-duty contact blocks are available with either silver or gold-plated contacts, providing options for different circuit requirements. The product is compatible with various configurations, including preassembled push buttons upon request. Engineers considering this product should note its robust design and versatility for various applications, particularly in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL3LB-1-230D
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL3LB-1-230D
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL3LB-1-230D
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max DC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Push-Turn Buttons - 2AML3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details