Altech Corp. Pushbutton Switches 2AF4-NB

Description
Push Button Operator, 22mm,Mom
Request a Quote Datasheet
Description
Push Button Operator, 22mm,Mom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2AF4-NB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AF4-NB
Pushbutton Switches 2AF4-NB
Push Button Operator, 22mm,Mom

Push Button Operator, 22mm,Mom

Buy Now
Pushbutton Switches - 2AF4-NB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
2AF4-NB
Pushbutton Switches 2AF4-NB
Pushbutton Switches Push Button Operator, 22mm,Mom

Pushbutton Switches Push Button Operator, 22mm,Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2AF4-NB 2AF4-NB
Product Name Pushbutton Switches Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-1437573-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details