Altech Corp. 22mm Booted Momentary Push Buttons 2AB2

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: BootedMomentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: BootedMomentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Booted Momentary Push Buttons - 2AB2 - Altech Corp.
Flemington, NJ, USA
22mm Booted Momentary Push Buttons
2AB2
22mm Booted Momentary Push Buttons 2AB2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: BootedMomentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • BootedMomentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Booted Momentary Push Buttons - 2AB2 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Booted Momentary Push Buttons
2AB2
22mm Non-Illuminated Booted Momentary Push Buttons 2AB2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Non-Illuminated Metal Operator CSA, CE, and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Non-Illuminated
  • Metal Operator
  • CSA, CE, and VDE Approved
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Metal Operators - 2AB2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Metal Operators
2AB2
Push Buttons/ 22mm Non-Illuminated Metal Operators 2AB2
Booted momentary with mounting bracket

Booted momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AB2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AB2
Pushbutton Switches 2AB2
Push Button Oper. Booted,

Push Button Oper. Booted,

Buy Now
Pushbutton, Non-Illuminated, Booted Operator, Black, Momentary, 22mm, 10A, 500V - 70156686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Booted Operator, Black, Momentary, 22mm, 10A, 500V
70156686
Pushbutton, Non-Illuminated, Booted Operator, Black, Momentary, 22mm, 10A, 500V 70156686
Bracket Mounting, 22 mm Non Illuminated Metal Operators

Bracket Mounting, 22 mm Non Illuminated Metal Operators

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AB2 2AB2 2AB2 2AB2 70156686
Product Name 22mm Booted Momentary Push Buttons 22mm Non-Illuminated Booted Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Metal Operators Pushbutton Switches Pushbutton, Non-Illuminated, Booted Operator, Black, Momentary, 22mm, 10A, 500V
Actuator Specifications Booted Booted
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers