Enclosure made of polycarbonate with a transparent cover, measuring 122 mm x 82 mm x 55 mm (4.80 in x 3.23 in x 2.17 in), rated IP67 and UL Recognized, with a temperature range of -40°C to 120°C. Features smooth sidewalls, an integrated cover retainer, and a 98 mm x 58 mm x 0.4 mm recess in the cover. Gasket material is polyurethane. Designed for use with quick-turn screws and meets UL TYPE 12 standards.
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
TGPC1208-6-toS, 122x82x55mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-004-91 | 201-004-91 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.8 inch (122 mm) | |
| Width | 3.23 inch (82.04 mm) | |
| Depth | 2.17 inch (55.12 mm) |