Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 2008G13

Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
2008G13
Push Buttons/ Aluminum Enclosures for 22m Operators 2008G13
Aluminum (52 mm height) Pressure Die Cast

Aluminum (52 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 2008G13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2008G13
PB Series Enclosures 2008G13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2008G13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2008G13
Enclosures, Boxes, & Cases 2008G13
PDC-AL Enclosure, 22mm, 4PB, NPT

PDC-AL Enclosure, 22mm, 4PB, NPT

Buy Now
Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm - 70074853 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm
70074853
Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm 70074853
Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm

Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2008G13 2008G13 2008G13 70074853
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases Enclosure for 22mm Pushbutton, 4 opr, PDC Aluminum, Gray, 80Lx225Wx52H mm
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 8.86 inch (225 mm)
Width 8.86 inch (225 mm) 3.15 inch (80.01 mm)
Depth 0.0807 inch (2.05 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
TK Series Enclosures - 120-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 115-904 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers