Win Source Part Number: 1065179-1SIP51224
Category: Relays>Safety Relays
Termination Style: Screw Terminal
Package: Bulk
Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B)
Standard Package: 1
Coil Resistance: 440 Ohms
Coil Current: 54.5 mA
Operate Time: 18 ms
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 250VAC - Max
Release Time: 5 ms
Coil Power: 1.3W
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
HTSUS: 8536.41.0050
Mfr: Altech Corporation
Safety Relays 1 Channel Module, 6P,16A, 24V,
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1065179-1SIP51224 | 1SIP51224 | 1SIP51224 |
| Product Name | Relays - Safety Relays | Safety Relays | Safety Relays |
| Mounting | PCBoard; DIN Rail | DIN; DIN Rail |