The 1P18U1/57 is a single-phase UL1077/508 listed busbar with standard spacing, designed to connect up to 57 poles of Manual Motor Controllers and Supplementary Protectors. It is constructed of copper with polyamide insulation, rated for 80A at 600V AC/DC using an 18mm² conductor, and withstands 10kA short-circuit currents. The busbar measures 1014mm in length and complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Power feed capabilities support up to 80A per phase in start/end configuration or 115A per phase in center/middle feed with approved accessories. The busbar can be cut without voiding UL approval and supports line/load reversible connections.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/57 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |