Altech Corp. Three Phase Busbar with Standard Spacing 3P25U3/6

Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote Datasheet
Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Busbar with Standard Spacing - 3P25U3/6 - Altech Corp.
Flemington, NJ, USA
Three Phase Busbar with Standard Spacing
3P25U3/6
Three Phase Busbar with Standard Spacing 3P25U3/6
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed

The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.

Features:

  • 30% Installation Time Savings
  • Panel Space Savings
  • Reduced Maintenance
  • High Electrical Ratings
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Busbars and Busways
Product Number 3P25U3/6
Product Name Three Phase Busbar with Standard Spacing
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar - 2P18U3/70 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/22 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P18U3H/15 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Single Phase Busbar with Standard Spacing - 1P18U1/56 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details