The 1P18U1/5 is a single-phase UL1077/508 listed busbar with standard spacing, designed to connect up to five poles of Manual Motor Controllers and Supplementary Protectors. It has a copper busbar with 18mm² cross-section, rated for 80A at 600V AC/DC, and a polyamide insulation housing. The busbar is 88mm in length and supports line/load reversibility. It is UL508 listed, complies with VDE0660 Parts 100 and 502, and has a short circuit withstand rating of 10kA. The busbar can be cut without losing UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/5 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |