The 1P18U1/36 is a single-phase UL1077/508 listed busbar with standard spacing, comprising 36 pins and measuring 638 mm in length. It is constructed of copper with polyamide insulation, rated for 80 A at 600 V AC/DC using an 18 mm² cross-section, and supports a 10 kA short-circuit withstand rating. The busbar is compatible with Altech R-Series, ABL UR, V-EA, and MA Manual Motor Controllers and Supplementary Protectors, and can be cut without voiding UL approval. Power feed options include P50UT and P50UB devices.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/36 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |