The 2P25U3/4 is a two-phase UL1077/508 busbar with 18mm² copper conductors rated for 100A at 600V AC/DC, designed for use with Altech R-Series, ABL UR, V-EA, and MA Manual Motor Controllers and Supplementary Protectors. It has 4 pins and is 69mm in length, with a standard pin spacing of 17.8mm. The busbar housing is made of polyamide, and the assembly is UL508 listed with a short circuit withstand rating of 10kA. Line and load are reversible, and the busbar can be cut without losing UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3/4 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |