The 1P18U1/12 is a single-phase UL1077/508 listed busbar with standard spacing, designed to jumper up to 57 poles of Manual Motor Controllers and Supplementary Protectors. It has 12 pins and a length of 212 mm, constructed with a copper conductor and polyamide insulation. The busbar supports 80A at 600V AC/DC with an 18mm² cross-section and has a short circuit withstand rating of 10kA. It complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Power feeding is compatible with P50UT or P50UB devices, and configurations allow line/load reversibility. The busbar can be cut without loss of UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/12 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |