Altech Corp.
Push Buttons/ 22mm Polycarbonate Enclosures
153-904/L
Description
Polycarbonate Enclosures
Request a Quote
Email Supplier
Datasheet
Description
Polycarbonate Enclosures
Request a Quote
Email Supplier
Datasheet
Suppliers
Push Buttons/ 22mm Polycarbonate Enclosures
153-904/L
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
153-904/L |
|
Product Name
|
Push Buttons/ 22mm Polycarbonate Enclosures |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
7.09 inch (180 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
11.89 inch (302 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.31 inch (84.07 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers