Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-903/L

Description
Polycarbonate Enclosures
Request a Quote
Description
Polycarbonate Enclosures
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 153-903/L is a three-hole polycarbonate enclosure with dimensions of 180 mm in length, 94 mm in width, and 57 mm in height. It features an IP66 protection level (when properly installed), a temperature range of -35°C to 120°C, and includes M16/20 knockouts on the sidewalls. The enclosure has a light gray color, uses polyurethane gaskets, and is designed for 22 mm push button holes.

Datasheet Summary
Powered by GS/AI

The 153-903/L is a three-hole polycarbonate enclosure with dimensions of 180 mm in length, 94 mm in width, and 57 mm in height. It features an IP66 protection level (when properly installed), a temperature range of -35°C to 120°C, and includes M16/20 knockouts on the sidewalls. The enclosure has a light gray color, uses polyurethane gaskets, and is designed for 22 mm push button holes.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-903/L
Push Buttons/ 22mm Polycarbonate Enclosures 153-903/L
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 153-903/L
Product Name Push Buttons/ 22mm Polycarbonate Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 116-006 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers
TG Series Enclosures - 200-913-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
4 suppliers