Altech Corp. Boxes, Enclosures, Racks - Boxes 115-410

Description
Win Source Part Number: 1034454-115-410 Category: Boxes, Enclosures, Racks>Boxes Series: TK Color: Gray Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 2 Ratings: IP66, NEMA 4X Height: 2.240" (56.90mm) Material: Plastic, Polystyrene Design: Hand Held, Cover Included Container Type: Box ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Altech Corporation
Request a Quote
Description
Win Source Part Number: 1034454-115-410 Category: Boxes, Enclosures, Racks>Boxes Series: TK Color: Gray Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 2 Ratings: IP66, NEMA 4X Height: 2.240" (56.90mm) Material: Plastic, Polystyrene Design: Hand Held, Cover Included Container Type: Box ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Altech Corporation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - 115-410 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
115-410
Boxes, Enclosures, Racks - Boxes 115-410
Win Source Part Number: 1034454-115-410 Category: Boxes, Enclosures, Racks>Boxes Series: TK Color: Gray Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 2 Ratings: IP66, NEMA 4X Height: 2.240" (56.90mm) Material: Plastic, Polystyrene Design: Hand Held, Cover Included Container Type: Box ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3923.10.9000 Mfr: Altech Corporation

Win Source Part Number: 1034454-115-410
Category: Boxes, Enclosures, Racks>Boxes
Series: TK
Color: Gray
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 2
Ratings: IP66, NEMA 4X
Height: 2.240" (56.90mm)
Material: Plastic, Polystyrene
Design: Hand Held, Cover Included
Container Type: Box
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 3923.10.9000
Mfr: Altech Corporation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 115-410
Product Name Boxes, Enclosures, Racks - Boxes
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details