Altech Corp.
Push Buttons/ 22mm Polycarbonate Enclosures
153-601/L
Description
Polycarbonate Enclosures
Request a Quote
Email Supplier
Datasheet
Description
Polycarbonate Enclosures
Request a Quote
Email Supplier
Datasheet
Suppliers
Push Buttons/ 22mm Polycarbonate Enclosures
153-601/L
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
153-601/L |
|
Product Name
|
Push Buttons/ 22mm Polycarbonate Enclosures |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
3.7 inch (94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.31 inch (84.07 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details