Altech Corp. AL Series Enclosures 150-010

Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet
Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL Series Enclosures - 150-010 - Altech Corp.
Flemington, NJ, USA
AL Series Enclosures
150-010
AL Series Enclosures 150-010
Enclosure, Cast Aluminum, Dark Gray

Enclosure, Cast Aluminum, Dark Gray

Buy Now Datasheet
Boxes - 1920-1049-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Silver Hand Held, Cover Included 8.660"" L x 4.720"" W (219.96mm x 119.89mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum Silver Hand Held, Cover Included 8.660"" L x 4.720"" W (219.96mm x 119.89mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 150-010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
150-010
Enclosures, Boxes, & Cases 150-010
AL2212-8, Aluminum Enclosure

AL2212-8, Aluminum Enclosure

Buy Now
Enclosure; Cast Aluminum, Al Si 12; 8.66 in.; 4.72 in.; 3.15 in.; Gray; Chassis - 70075193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Cast Aluminum, Al Si 12; 8.66 in.; 4.72 in.; 3.15 in.; Gray; Chassis
70075193
Enclosure; Cast Aluminum, Al Si 12; 8.66 in.; 4.72 in.; 3.15 in.; Gray; Chassis 70075193
Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X Protection Stainless Steel Cover Screws Copper Plated Ground Screws

Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.

  • Standard Color: Gray
  • IP 65; NEMA 4X Protection
  • Stainless Steel Cover Screws
  • Copper Plated Ground Screws
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 150-010 1920-1049-ND 150-010 70075193
Product Name AL Series Enclosures Boxes Enclosures, Boxes, & Cases Enclosure; Cast Aluminum, Al Si 12; 8.66 in.; 4.72 in.; 3.15 in.; Gray; Chassis
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 8.66 inch (220 mm) 8.66 inch (220 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm)
Depth 3.15 inch (80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
TK Series Enclosures - 111-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers