Polycarbonate enclosure with metric knockout sidewalls, 94 mm x 94 mm base, 81 mm height, and gray cover; rated IP66 with NEMA 4X and 12/12K protection, operating temperature range of -40°C to 120°C, and UL recognition. Gasket material is polyurethane.
Enclosure, Polycarbonate, Gray, Metric knockouts
PC99-8-m, 94x94x81mm Enclosure
Electrical Enclosures PC99-8-m, 94x94x81mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 127-903 | 127-903 | 127-903 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 3.7 inch (93.98 mm) | ||
| Width | 3.7 inch (93.98 mm) | ||
| Depth | 3.19 inch (81.03 mm) |