Enclosure made of polycarbonate with metric knockouts, measuring 254 x 180 mm (10.0 x 7.09 in.), featuring a gray color, IP66 protection rating (NEMA 4X and 12/12K), and a temperature range of -40°C to 120°C. It includes a polyurethane gasket, is UL recognized, and is designed for electronic components requiring outdoor or harsh environment protection.
Enclosure, Polycarbonate, Gray, Metric knockouts
PC2518-6f-m, 254x180x63mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 127-411 | 127-411 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 10 inch (254 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 2.48 inch (62.99 mm) |