Enclosure for electrical components, made of polystyrene with metric knockout sidewalls and a high cover, measuring 94 mm × 94 mm × 81 mm. It has a light gray color, IP66 protection rating (NEMA 4X and 12/12K), and a temperature range of -40°C to 70°C. The enclosure is UL recognized and includes a polyurethane gasket.
Enclosure, Polystyrene, Gray, Metric knockouts
PS99-8-m 94x94x81mm Enclosure
Electrical Enclosures PS99-8-m 94x94x81mm Enclosure
ENCLOSURE,POLYSTYREN
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 105-903 | 105-903 | 105-903 | 70074804 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Electrical Enclosures | ENCLOSURE,POLYSTYRENE,INDUST,IP66,NEMA 4X,KNOCKOUTS,3.70SQX3.19IN,GRAYCOVER |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |||
| Length | 3.7 inch (93.98 mm) | |||
| Width | 3.7 inch (93.98 mm) | |||
| Depth | 3.19 inch (81.03 mm) |