Altech Corp. Proximity Sensors 08400830663

Description
Ultrasonic Sensor KURT1600-M18KB93-ANU -V
Request a Quote
Description
Ultrasonic Sensor KURT1600-M18KB93-ANU -V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08400830663 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08400830663
Proximity Sensors 08400830663
Ultrasonic Sensor KURT1600-M18KB93-ANU -V

Ultrasonic Sensor KURT1600-M18KB93-ANU-V

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08400830663
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001182-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details