Altech Corp. Hardware 08317845065

Description
Inductive Sensor KJ12-M18MB76-DPS-V2
Request a Quote
Description
Inductive Sensor KJ12-M18MB76-DPS-V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317845065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317845065
Hardware 08317845065
Inductive Sensor KJ12-M18MB76-DPS-V2

Inductive Sensor KJ12-M18MB76-DPS-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317845065
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001525-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1025 Photomicrosensor (Transmissive) - EE-SX1025 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1102 inch (2.8 mm)
View Details
3 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details