Altech Corp. Hardware 08313121027

Description
Inductive Sensor SJ10-M12MN50-DP╓
Request a Quote
Description
Inductive Sensor SJ10-M12MN50-DP╓
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08313121027 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08313121027
Hardware 08313121027
Inductive Sensor SJ10-M12MN50-DP╓

Inductive Sensor SJ10-M12MN50-DP╓

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08313121027
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Proximity sensor - SIEN-M5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers