Altech Corp. Hardware 08310002400

Description
Inductive Sensor KJD2-M12EB50-DPS-V2/ 500
Request a Quote
Description
Inductive Sensor KJD2-M12EB50-DPS-V2/ 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08310002400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08310002400
Hardware 08310002400
Inductive Sensor KJD2-M12EB50-DPS-V2/ 500

Inductive Sensor KJD2-M12EB50-DPS-V2/500

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08310002400
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3280ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M8B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers