Altech Corp. Hardware 08310000736

Description
Inductive Sensor KJ6-M12MN50-DPS-V1
Request a Quote
Description
Inductive Sensor KJ6-M12MN50-DPS-V1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08310000736 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08310000736
Hardware 08310000736
Inductive Sensor KJ6-M12MN50-DPS-V1

Inductive Sensor KJ6-M12MN50-DPS-V1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08310000736
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000000621-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details