AlphaLab, Inc. DC/AC Gaussmeter Model GM2

Description
Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range, measuring from 0.0 to 19,999.9 gauss in 0.1 gauss steps. Above 20000 gauss the range automatically changes, reading 20.000 to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has 0.01 gauss resolution. (High-stability probe range is +/- 799.99 gauss). The GM2 also measures AC field up to 10,000 gauss. A fast peak hold function (2 millisecond window) captures and displays any transients, whether positive or negative. In addition, either of two fast (2 millisecond) alarm functions can be selected when required. The alarm can sound either when the field exceeds a value that you set, or if the field is ever between two values you set.
Description
Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range, measuring from 0.0 to 19,999.9 gauss in 0.1 gauss steps. Above 20000 gauss the range automatically changes, reading 20.000 to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has 0.01 gauss resolution. (High-stability probe range is +/- 799.99 gauss). The GM2 also measures AC field up to 10,000 gauss. A fast peak hold function (2 millisecond window) captures and displays any transients, whether positive or negative. In addition, either of two fast (2 millisecond) alarm functions can be selected when required. The alarm can sound either when the field exceeds a value that you set, or if the field is ever between two values you set.

Suppliers

Company
Product
Description
Supplier Links
DC/AC Gaussmeter - Model GM2 - AlphaLab, Inc.
Salt Lake City, UT, USA
DC/AC Gaussmeter
Model GM2
DC/AC Gaussmeter Model GM2
Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range, measuring from 0.0 to 19,999.9 gauss in 0.1 gauss steps. Above 20000 gauss the range automatically changes, reading 20.000 to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has 0.01 gauss resolution. (High-stability probe range is +/- 799.99 gauss). The GM2 also measures AC field up to 10,000 gauss. A fast peak hold function (2 millisecond window) captures and displays any transients, whether positive or negative. In addition, either of two fast (2 millisecond) alarm functions can be selected when required. The alarm can sound either when the field exceeds a value that you set, or if the field is ever between two values you set.

Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range, measuring from 0.0 to 19,999.9 gauss in 0.1 gauss steps. Above 20000 gauss the range automatically changes, reading 20.000 to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has 0.01 gauss resolution. (High-stability probe range is +/- 799.99 gauss). The GM2 also measures AC field up to 10,000 gauss. A fast peak hold function (2 millisecond window) captures and displays any transients, whether positive or negative. In addition, either of two fast (2 millisecond) alarm functions can be selected when required. The alarm can sound either when the field exceeds a value that you set, or if the field is ever between two values you set.

Supplier's Site

Technical Specifications

  AlphaLab, Inc.
Product Category Magnetic Field Instruments
Product Number Model GM2
Product Name DC/AC Gaussmeter
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output 6 Digit Display
Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - FH-12 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details