Anti-Goat IgM-biotin conjugate
General Information
Rabbits were immunized with antigen grade Goat IgM. Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography and solid phase adsorbed to remove reactivity with IgA, IgG and other serum proteins. Purified anti-Goat
SugApplications
ELISA, Western, IHC (immunohistochemistr
SpeciesReactivity
Goat
SugNegativeControl
Control (non-immune) Rabbit IgG #20009-1
Form
Biotin conjugate
SugPositiveControl
20011-2-1
Antigen
Pure Protein
SpCrossreactivity
Specificity of antibodies has been tested using IEP, immunodiffusion, and ELISA. The antibodies yielded a single precipitin arc against anti-Goat serum and Goat IgM. No antibody reactivity is detected to other Goat serum proteins, IgA and IgG. Anti-Goat IgM may crossreact with IgM from other species.
MSDS
Contains 0.05-1% (w/v) sodium azide
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 30440 |
| Product Name | Anti-Goat IgM-biotin conjugate |