Anti-Rabbit IgG (Fc-region)-Biotin conjugate
General Information
Goats were immunized with antigen grade rabbit IgG (Fc)-fragment. Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography. Purified anti-rabbit IgG (Fc) antibody is supplied as unlabeled or conjugated to Biotin, F
SugApplications
ELISA, Western, IHC (immunohistochemistr
SpeciesReactivity
Rabbit
SugNegativeControl
Control (non-immune) Goat IgG #20011-1
Form
Biotin Conjugate
SugPositiveControl
20009-1; 20009-1-FC
Antigen
Pure Protein
SpCrossreactivity
Specificity of antibodies has been tested using IEP, immunodiffusion, and ELISA. The antibodies yielded a single precipitin arc against rabbit serum, rabbit IgG, and Fc-fragment. No antibody reactivity is detected to other rabbit serum proteins, IgM, IgA or F(ab)2. Anti-rabbit IgG (Fc) may crossreact with Fc-fragment from other species.
MSDS
Contains 0.05-1% (w/v) sodium azide
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 20140 |
| Product Name | Anti-Rabbit IgG (Fc-region)-Biotin conjugate |