Human Ferritin ELISA Kit, 96 tests, Quantitative
General Information
Ferritin is an iron-protein complex formed from an intracellular acceptor called apoferritin. Apoferritin is a large molecular weight 450,000 protein produced by the liver. Iron as Fe(HO)3 linked to apoferritin is then stored in the cytoplasm of the ret
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-800 ng/ml ; Sample=10 ul; Sensitivity= 5 ng/ml; 40 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Ferritin ELISA kit has been used in culture medium and cell extracts (see published references). Other fluids may be adapted
SpCrossreactivity
The specificity of human ferritin kit was determined by measuring interference from high concentrations of human serum proteins (100 ug/dl, transferring; 1000 ug/dl, Ferric chloride, and 12 g/dl of albumin). No significant cross reactivity was observed. Human Ferritin ELISA kit has no significant reactivity with sera from mouse, rat or monkey when tested as human serum. Other species not tested.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1810 |
| Product Name | Human Ferritin ELISA Kit, 96 tests, Quantitative |