Human Luteinizing Hormone (LH) ELISA Kit, 96 tests, Quantitative
General Information
The Analysis of hLH is an important tool in the diagnosis and treatment of infertility in the female. Detection of the hLH surge can aid in predicting the time of ovulation. The onset of the serum hLH surge precedes ovulation by 34 to 35 hours with peak
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-200 mIU/ml ; Sample=25 ul; Sensitivity= 2 mIU/ml; 40 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Also used in human saliva (see published refs). Other fluids not optimized.
SpCrossreactivity
The specificity of LH ELISA kit was determined by measuring interference from high concentrations of hFSH (up to 200 mIU/ml), hTSH (up to 50 uIU/ml), and hCG (25 mIU/ml). These hormones produced color intensity equal to 5, 2.5, and 16 mIU/ml, respectively. Human LH ELISA kit species crossreactivity with LH from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 0100 |
| Product Name | Human Luteinizing Hormone (LH) ELISA Kit, 96 tests, Quantitative |