Rabbit C-Reactive Protein (CRP) ELISA Kit, 96 tests, Quantitative
General Information
C-reactive protein (CRP) has been regarded as an acute phase reactant in serum (1). It consists of five single subunits, which noncovalently linked and assembled, as a cyclic pentamer with a mol. Wt. Range of 110-140 kDa (2). CRP has been found to be in
SpeciesReactivity
Rabbit
Form
Stds=0-250 ng/ml ; Sample=100 ul; Sensitivity= 4 ng/ml; 120 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Rabbit CRP coated strip plate ( 8 wells x 12 strips) 1031 2. Rabbit CRP Reference Standard, lyophilized Reconstitute with 0.2ml distilled water 1032 3. Anti-rabbit CRP-HRP Conjugate, 11 ml 1038 4. 10x Sample Diluent, 20 ml SD-10 5. 20x Wash Buffer, 50 ml WB-20 6. TMB Substrate, 11 ml 80091 7. Stop solution, 11 ml 80101 8. Instruction Manual M-1030
SpCrossreactivity
Rabbit CRP ELISA Kit species cross reactivity was tested with the following CRP proteins: Human and monkey >100% cross reactivity. Rat and mouse CRP had less than 1% cross reactivity. The following serums showed less than 1% cross reactivity when diluted at 1:10: Bovine, Mouse, FBS, Hamster, Guinea Pig, Rat, Sheep, Chicken, Pig, and Goat. DI provides CRP ELISA kits For Human, Monkey, Rat, Rabbit and Dog.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1030 |
| Product Name | Rabbit C-Reactive Protein (CRP) ELISA Kit, 96 tests, Quantitative |