Human Adiponectin (Acrp30) ELISA Kit, 96 tests, Quantitative
General Information
Adipose tissue is the largest reservoir of fuel, storing energy in the form of rapidly utilizable triglycerides. Adipocytes synthesize and store energy in periods of nutritional abundance and mobilize lipids during starvation and other times of need. In o
SpeciesReactivity
Human
Form
Stds=0-12 ng/ml ; Sample=50 ul; Sensitivity= 0.6 ng/ml; 225 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Urine, Culture medium
KitContents
1. Anti-Human Acrp30 coated strip plate (8 wells x 12 strips) 100-141 2. Human Acrp30 Std. A (0 ng/ml), 0.500 ml 100-142A 3. Lyophilized Human Acrp30 Std. E (6 ng), 2 vials 4. Reconstitute with 0.5 ml dH20 100-142B 5. Biotin-Anti-hAcrp30 Detection Ab, (100x), 0.12 ml 100-143 6. (20x) Sample Diluent, 10ml SD-20 7. Wash Buffer (100X), 10 ml WB-100 8. (100x) Streptavidin-HRP conjugate, 0.12ml S-HRP100 9. TMB Substrate, 12 ml 80091 10. Stop solution, 12 ml 80101 11. Instruction Manual 100-140-ADH
SpCrossreactivity
Human adiponectin cross reactivity was tested with the following serum proteins at 8 ng/ml: Mouse Acrp30, Human gAcrp30, and Mouse gAcrp30 all had less than 1% cross reactivity. Cross reactivity was tested with the following animal serum (adiponectin) at 1:100 dilution: Monkey serum had significant reactivity(>100%). Mouse, Rat, Guinea Pig, Bovine, Sheep, and Goat (sera containing full length Acrp30 or gACrp30) all had less than 1% crossreactivity.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 100-140-ADH |
| Product Name | Human Adiponectin (Acrp30) ELISA Kit, 96 tests, Quantitative |