Human Alpha Fetoprotein (AFP) ELISA Kit, 96 tests, Quantitative
General Information
AFP is a glycoprotein with a mol wt of ~65-70 kDa. It has approx. 4% carbohydrates. During fetal development, AFP is secreted at high levels and then drops to very low levels in adult life. AFP reappears in serum at high levels in malignant diseases of
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-200 IU/ml ; Sample=25 ul; Sensitivity= 1.0 IU/ml; 75 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. AFP in culture medium has also been used (see published references). Plasma, Culture medium and other fluids may be adapted
SpCrossreactivity
Human AFP ELISA kit is specific for human AFP with no significant reactivity albumin or other serum proteins. Human AFP ELISA kit species crossreactivity with AFP from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 0500 |
| Product Name | Human Alpha Fetoprotein (AFP) ELISA Kit, 96 tests, Quantitative |