Alluxa, Inc. APC ULTRA Fluorescence Filter Set for LED Light Sources s7152

Description
ULTRA Series APC fluorescence filter set designed to provide bright, high-contrast images of APC-stained samples when illuminated with an LED light source. This filter set is also ideal for use with Cy®5, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when used to image multiple fluorophores. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series APC fluorescence filter set designed to provide bright, high-contrast images of APC-stained samples when illuminated with an LED light source. This filter set is also ideal for use with Cy®5, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when used to image multiple fluorophores. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
APC ULTRA Fluorescence Filter Set for LED Light Sources - s7152 - Alluxa, Inc.
Santa Rosa, CA, United States
APC ULTRA Fluorescence Filter Set for LED Light Sources
s7152
APC ULTRA Fluorescence Filter Set for LED Light Sources s7152
ULTRA Series APC fluorescence filter set designed to provide bright, high-contrast images of APC-stained samples when illuminated with an LED light source. This filter set is also ideal for use with Cy®5, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when used to image multiple fluorophores. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series APC fluorescence filter set designed to provide bright, high-contrast images of APC-stained samples when illuminated with an LED light source. This filter set is also ideal for use with Cy®5, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when used to image multiple fluorophores. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7152
Product Name APC ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

1650.5-0.8 OD4 Ultra Narrow Bandpass Filter - 7733 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
1083-1.4 OD3 Ultra Narrow Bandpass Filter - 7301 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
395.7-0.3 OD12 Ultra Narrow Bandpass Filter - 7348 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details