Alluxa, Inc. 895.8-1 OD5 Ultra Narrow Bandpass Filter 7716

Description
Ultra-narrowband optical interference filter with a 895.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 700 nm to 1100 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 895.5 nm. This ultra-narrowband filter is coated on a 2 mm thick polished fused silica substrate and mounted in a 25.0 mm ( 0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 895.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 700 nm to 1100 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 895.5 nm. This ultra-narrowband filter is coated on a 2 mm thick polished fused silica substrate and mounted in a 25.0 mm ( 0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
895.8-1 OD5 Ultra Narrow Bandpass Filter - 7716 - Alluxa, Inc.
Santa Rosa, CA, United States
895.8-1 OD5 Ultra Narrow Bandpass Filter
7716
895.8-1 OD5 Ultra Narrow Bandpass Filter 7716
Ultra-narrowband optical interference filter with a 895.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 700 nm to 1100 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 895.5 nm. This ultra-narrowband filter is coated on a 2 mm thick polished fused silica substrate and mounted in a 25.0 mm ( 0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 895.8 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 700 nm to 1100 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 895.5 nm. This ultra-narrowband filter is coated on a 2 mm thick polished fused silica substrate and mounted in a 25.0 mm ( 0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7716
Product Name 895.8-1 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

659.19-0.3 OD5 Ultra Narrow Bandpass Filter - 7089 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
407.54-0.3 OD6 Ultra Narrow Bandpass Filter - 7069 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
1571.91-0.45 OD6 Ultra Narrow Bandpass Filter - 7312 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details
407.54-0.3 OD6 Ultra Narrow Bandpass Filter - 7069 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details