Ultra-narrowband optical interference filter with a 1657 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 400 nm to 3000 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1657 nm.This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
| Alluxa, Inc. | |
|---|---|
| Product Category | Optical Filters |
| Product Number | 7712 |
| Product Name | 1657-4 OD3 Ultra Narrow Bandpass Filter |
| Filter Type | Bandpass / Interference Filters |