Alluxa, Inc. 1550.12-4 OD6 Ultra Narrow Bandpass Filter 7324

Description
Narrowband optical interference filter with a 1550.12 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 780 nm to 1750 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 1550.12 nm. This unmounted narrowband filter is coated on a 2 mm thick fused silica substrate and is 34 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Narrowband optical interference filter with a 1550.12 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 780 nm to 1750 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 1550.12 nm. This unmounted narrowband filter is coated on a 2 mm thick fused silica substrate and is 34 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1550.12-4 OD6 Ultra Narrow Bandpass Filter - 7324 - Alluxa, Inc.
Santa Rosa, CA, United States
1550.12-4 OD6 Ultra Narrow Bandpass Filter
7324
1550.12-4 OD6 Ultra Narrow Bandpass Filter 7324
Narrowband optical interference filter with a 1550.12 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 780 nm to 1750 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 1550.12 nm. This unmounted narrowband filter is coated on a 2 mm thick fused silica substrate and is 34 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Narrowband optical interference filter with a 1550.12 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 780 nm to 1750 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 1550.12 nm. This unmounted narrowband filter is coated on a 2 mm thick fused silica substrate and is 34 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7324
Product Name 1550.12-4 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

935.4-0.45 OD5 Ultra Narrow Bandpass Filter - 7567 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
656.3-1 OD4 Ultra Narrow Bandpass Filter - 7018 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details
1064.15-1 OD8 Ultra Narrow Bandpass Filter - 7684 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
396-0.3 OD12 Ultra Narrow Bandpass Filter - 7358 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details