Alluxa, Inc. 325-2 OD6 Ultra Narrow Bandpass Filter 7003

Description
Ultra-narrowband optical interference filter with a 325 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 295 nm to 400 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 325 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 325 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 295 nm to 400 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 325 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
325-2 OD6 Ultra Narrow Bandpass Filter - 7003 - Alluxa, Inc.
Santa Rosa, CA, United States
325-2 OD6 Ultra Narrow Bandpass Filter
7003
325-2 OD6 Ultra Narrow Bandpass Filter 7003
Ultra-narrowband optical interference filter with a 325 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 295 nm to 400 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 325 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 325 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 295 nm to 400 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 325 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7003
Product Name 325-2 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1080-0.2 OD3 Ultra Narrow Bandpass Filter - 7719 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
475-24 OD6 ULTRA Bandpass Filter - 7197 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1552-10 OD4 Bandpass Filter - 7600 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
796.1-1 OD4 Ultra Narrow Bandpass Filter - 7596 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details