Alluxa, Inc. 640-77 OD6 Bandpass Filter 7095

Description
Bandpass filter with a 640 nm (± 3.5 nm) center wavelength (CWL), a 77 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 490 nm to 925 nm. This bandpass filter has steep edges and greater than 93% average transmission from 605 nm to 675 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 640 nm (± 3.5 nm) center wavelength (CWL), a 77 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 490 nm to 925 nm. This bandpass filter has steep edges and greater than 93% average transmission from 605 nm to 675 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
640-77 OD6 Bandpass Filter - 7095 - Alluxa, Inc.
Santa Rosa, CA, United States
640-77 OD6 Bandpass Filter
7095
640-77 OD6 Bandpass Filter 7095
Bandpass filter with a 640 nm (± 3.5 nm) center wavelength (CWL), a 77 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 490 nm to 925 nm. This bandpass filter has steep edges and greater than 93% average transmission from 605 nm to 675 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 640 nm (± 3.5 nm) center wavelength (CWL), a 77 nm full-width at half-maximum (FWHM), and wide-range OD5/OD6 out-of-band blocking from 490 nm to 925 nm. This bandpass filter has steep edges and greater than 93% average transmission from 605 nm to 675 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7095
Product Name 640-77 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

393.44-0.37 OD6 Ultra Narrow Bandpass Filter - 7332 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
620-10 OD4 Bandpass Filter - 7430 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
475-28 OD6 ULTRA Bandpass Filter - 7607 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
576-23 OD6 ULTRA Bandpass Filter - 7127 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details