Alluxa, Inc. 1060.7-2.6 OD5 Ultra Narrow Bandpass Filter 7347

Description
Ultra-narrowband optical interference filter with a 1060.7 nm center wavelength (CWL), a 2.6 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 680 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 95% at 1060.7 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 50 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1060.7 nm center wavelength (CWL), a 2.6 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 680 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 95% at 1060.7 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 50 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1060.7-2.6 OD5 Ultra Narrow Bandpass Filter - 7347 - Alluxa, Inc.
Santa Rosa, CA, United States
1060.7-2.6 OD5 Ultra Narrow Bandpass Filter
7347
1060.7-2.6 OD5 Ultra Narrow Bandpass Filter 7347
Ultra-narrowband optical interference filter with a 1060.7 nm center wavelength (CWL), a 2.6 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 680 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 95% at 1060.7 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 50 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1060.7 nm center wavelength (CWL), a 2.6 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 680 nm to 1200 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 95% at 1060.7 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 50 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7347
Product Name 1060.7-2.6 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

483.5-25 OD6 ULTRA Bandpass Filter - 7217 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
780-1 OD6 Ultra Narrow Bandpass Filter - 7035 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
659.4-0.3 OD5 Ultra Narrow Bandpass Filter - 7310 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
5750-500 OD3 Bandpass Filter - 3496 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.4 mm (0.9213 inch)
View Details