Alluxa, Inc. mCherry ULTRA Fluorescence Filter Set for LED Light Sources s7127

Description
ULTRA Series mCherry fluorescence filter set designed to provide bright, high-contrast images of mCherry-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Texas Red®, Alexa Fluor® 594, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series mCherry fluorescence filter set designed to provide bright, high-contrast images of mCherry-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Texas Red®, Alexa Fluor® 594, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
mCherry ULTRA Fluorescence Filter Set for LED Light Sources - s7127 - Alluxa, Inc.
Santa Rosa, CA, United States
mCherry ULTRA Fluorescence Filter Set for LED Light Sources
s7127
mCherry ULTRA Fluorescence Filter Set for LED Light Sources s7127
ULTRA Series mCherry fluorescence filter set designed to provide bright, high-contrast images of mCherry-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Texas Red®, Alexa Fluor® 594, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

ULTRA Series mCherry fluorescence filter set designed to provide bright, high-contrast images of mCherry-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Texas Red®, Alexa Fluor® 594, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7127
Product Name mCherry ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

532.08-1 OD8 Ultra Narrow Bandpass Filter - 7654 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
390-28_474-28_547-24_634-20 OD6 ULTRA Quad-Bandpass Filter - 7194 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1062.3-1.8 OD5 Ultra Narrow Bandpass Filter - 7014 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details