Alluxa, Inc. 488-2 OD4 Ultra Narrow Bandpass Filter 7250

Description
Ultra-narrowband optical interference filter with a 488 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 95% at 488 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 488 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 95% at 488 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
488-2 OD4 Ultra Narrow Bandpass Filter - 7250 - Alluxa, Inc.
Santa Rosa, CA, United States
488-2 OD4 Ultra Narrow Bandpass Filter
7250
488-2 OD4 Ultra Narrow Bandpass Filter 7250
Ultra-narrowband optical interference filter with a 488 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 95% at 488 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 488 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 95% at 488 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7250
Product Name 488-2 OD4 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

856.125-0.75 OD6 Ultra Narrow Bandpass Filter - 7535 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
586-25 OD6 ULTRA Bandpass Filter - 7189 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
652.5-15 OD6 ULTRA Bandpass Filter - 7697 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
652-3 OD6 Ultra Narrow Bandpass Filter - 7015 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details