Alluxa, Inc. 436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter 7205

Description
ULTRA Series penta-bandpass filter with 436.5 nm, 521 nm, 604 nm, 704 nm, and 810 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 49 nm, 22 nm, 30 nm, 54 nm, and 85 nm, respectively. This quadband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 380 nm to 1050 nm (and additional out-of-band blocking from 200 nm to 1100 nm). It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series penta-bandpass filter with 436.5 nm, 521 nm, 604 nm, 704 nm, and 810 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 49 nm, 22 nm, 30 nm, 54 nm, and 85 nm, respectively. This quadband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 380 nm to 1050 nm (and additional out-of-band blocking from 200 nm to 1100 nm). It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter - 7205 - Alluxa, Inc.
Santa Rosa, CA, United States
436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter
7205
436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter 7205
ULTRA Series penta-bandpass filter with 436.5 nm, 521 nm, 604 nm, 704 nm, and 810 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 49 nm, 22 nm, 30 nm, 54 nm, and 85 nm, respectively. This quadband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 380 nm to 1050 nm (and additional out-of-band blocking from 200 nm to 1100 nm). It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series penta-bandpass filter with 436.5 nm, 521 nm, 604 nm, 704 nm, and 810 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 49 nm, 22 nm, 30 nm, 54 nm, and 85 nm, respectively. This quadband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 380 nm to 1050 nm (and additional out-of-band blocking from 200 nm to 1100 nm). It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7205
Product Name 436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

659.4-0.3 OD5 Ultra Narrow Bandpass Filter - 7337 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
900-50 OD4 Bandpass Filter - 7481 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
589.5-1 OD4 Ultra Narrow Bandpass Filter - 7072 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
532.07-1 OD4 Ultra Narrow Bandpass Filter - 7009 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details