Alluxa, Inc. 532.1-0.5 OD7 Ultra Narrow Bandpass Filter 7083

Description
Ultra-narrowband optical interference filter with a 532.1 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 300 nm to 900 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 532.1 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 532.1 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 300 nm to 900 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 532.1 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
532.1-0.5 OD7 Ultra Narrow Bandpass Filter - 7083 - Alluxa, Inc.
Santa Rosa, CA, United States
532.1-0.5 OD7 Ultra Narrow Bandpass Filter
7083
532.1-0.5 OD7 Ultra Narrow Bandpass Filter 7083
Ultra-narrowband optical interference filter with a 532.1 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 300 nm to 900 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 532.1 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 532.1 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 300 nm to 900 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 532.1 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7083
Product Name 532.1-0.5 OD7 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1650.96-0.8 OD4 Ultra Narrow Bandpass Filter - 7088 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
480-10 OD4 Bandpass Filter - 7398 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1645.7-2 OD2 Ultra Narrow Bandpass Filter - 7302 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
829.375-0.5 OD5 Ultra Narrow Bandpass Filter - 7272 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details