Alluxa, Inc. 447-60 OD6 Bandpass Filter 7160

Description
Bandpass filter with a 447 nm (± 3.0 nm) center wavelength (CWL), a 60 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 350 nm to 700 nm (with additional blocking to 950 nm). This bandpass filter has steep edges and greater than 93% average transmission from 420 nm to 474 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 447 nm (± 3.0 nm) center wavelength (CWL), a 60 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 350 nm to 700 nm (with additional blocking to 950 nm). This bandpass filter has steep edges and greater than 93% average transmission from 420 nm to 474 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
447-60 OD6 Bandpass Filter - 7160 - Alluxa, Inc.
Santa Rosa, CA, United States
447-60 OD6 Bandpass Filter
7160
447-60 OD6 Bandpass Filter 7160
Bandpass filter with a 447 nm (± 3.0 nm) center wavelength (CWL), a 60 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 350 nm to 700 nm (with additional blocking to 950 nm). This bandpass filter has steep edges and greater than 93% average transmission from 420 nm to 474 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 447 nm (± 3.0 nm) center wavelength (CWL), a 60 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 350 nm to 700 nm (with additional blocking to 950 nm). This bandpass filter has steep edges and greater than 93% average transmission from 420 nm to 474 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7160
Product Name 447-60 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1053-4 OD6 Ultra Narrow Bandpass Filter - 7012 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
890-50 OD4 Bandpass Filter - 7598 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1031.4-0.6 OD8 Ultra Narrow Bandpass Filter - 7630 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
397.8-0.37 OD6 Ultra Narrow Bandpass Filter - 7557 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details