Alluxa, Inc. 537-25_624-57 OD6 ULTRA Dual-Bandpass Filter 7109

Description
ULTRA Series dual-bandpass filter with 537 nm and 624 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 25 nm and 57 nm, respectively. This dualband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (and additional blocking to 1100 nm). It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dual-bandpass filter with 537 nm and 624 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 25 nm and 57 nm, respectively. This dualband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (and additional blocking to 1100 nm). It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
537-25_624-57 OD6 ULTRA Dual-Bandpass Filter - 7109 - Alluxa, Inc.
Santa Rosa, CA, United States
537-25_624-57 OD6 ULTRA Dual-Bandpass Filter
7109
537-25_624-57 OD6 ULTRA Dual-Bandpass Filter 7109
ULTRA Series dual-bandpass filter with 537 nm and 624 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 25 nm and 57 nm, respectively. This dualband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (and additional blocking to 1100 nm). It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dual-bandpass filter with 537 nm and 624 nm center wavelengths (CWL) and full-width at half-maximums (FWHM) of 25 nm and 57 nm, respectively. This dualband optical filter has exceptionally steep edges, greater than 93% average in-band transmission, and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (and additional blocking to 1100 nm). It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7109
Product Name 537-25_624-57 OD6 ULTRA Dual-Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

405-10 OD4 Bandpass Filter - 7377 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
895.8-1 OD5 Ultra Narrow Bandpass Filter - 7716 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
760.7-1 OD4 Ultra Narrow Bandpass Filter - 7027 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
483-40 OD6 ULTRA Bandpass Filter - 7123 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details